Vishay Precision Group Discrete Semiconductor Products -Diodes Bridge Rectifiers VS-26MB120A

Description
Manufacturer: Vishay Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Bulk Package / Case: 4-Square, D-34 Supplier Device Package: D-34 Mounting Type: QC Terminal Operating Temperature: -55°C ~ 150°C (TJ) Current - Reverse Leakage @ Vr: 10 µA @ 1200 V Technology: Standard Diode Type: Single Phase
Request a Quote Datasheet
Description
Manufacturer: Vishay Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Bulk Package / Case: 4-Square, D-34 Supplier Device Package: D-34 Mounting Type: QC Terminal Operating Temperature: -55°C ~ 150°C (TJ) Current - Reverse Leakage @ Vr: 10 µA @ 1200 V Technology: Standard Diode Type: Single Phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Bridge Rectifiers
Discrete Semiconductor Products -Diodes Bridge Rectifiers
Manufacturer: Vishay Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Bulk Package / Case: 4-Square, D-34 Supplier Device Package: D-34 Mounting Type: QC Terminal Operating Temperature: -55°C ~ 150°C (TJ) Current - Reverse Leakage @ Vr: 10 µA @ 1200 V Technology: Standard Diode Type: Single Phase

Manufacturer: Vishay
Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers
Package: Bulk
Package / Case: 4-Square, D-34
Supplier Device Package: D-34
Mounting Type: QC Terminal
Operating Temperature: -55°C ~ 150°C (TJ)
Current - Reverse Leakage @ Vr: 10 µA @ 1200 V
Technology: Standard
Diode Type: Single Phase

Buy Now Datasheet
25A 1200V Diode and Rectifier - 299-VS-26MB120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A 1200V Diode and Rectifier
299-VS-26MB120A
25A 1200V Diode and Rectifier 299-VS-26MB120A
Bridge Rectifier Diode, 1 Phase, 25A, 1200V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-26MB120A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MB120A can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 25A, 1200V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-26MB120A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MB120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 1652556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652556
Bridge Rectifiers 1652556
Bridge rectifier,26MB120A 25A 1200V

Bridge rectifier,26MB120A 25A 1200V

Supplier's Site
Bridge Rectifiers - 2278693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
2278693
Bridge Rectifiers 2278693
Bridge rectifier,26MB120A 25A 1200V

Bridge rectifier,26MB120A 25A 1200V

Supplier's Site
Bridge Rectifiers - 26MB120A-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
26MB120A-ND
Bridge Rectifiers 26MB120A-ND
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal D-34

Bridge Rectifier Single Phase Standard 1.2kV QC Terminal D-34

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-26MB120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-26MB120A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-26MB120A
BRIDGE RECT 1P 1.2KV 25A D-34

BRIDGE RECT 1P 1.2KV 25A D-34

Supplier's Site
Bridge Rectifier - 31391985 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
31391985
Bridge Rectifier 31391985
BRIDGE RECTIFIER DIODE, SINGLE, 1.2 KV, 25 A, MODULE, 1.11 V, 4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, SINGLE, 1.2 KV, 25 A, MODULE, 1.11 V, 4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-26MB120A
Bridge Rectifiers VS-26MB120A
Bridge Rectifiers 1200 Volt 25 Amp

Bridge Rectifiers 1200 Volt 25 Amp

Buy Now Datasheet
420A 10uA@1.2kV 25A 1.2kV -55℃~+150℃@(Tj) D-34 Bridge Rectifiers ROHS - 17930-VS-26MB120A - Utmel Electronic Limited
Hong Kong, China
420A 10uA@1.2kV 25A 1.2kV -55℃~+150℃@(Tj) D-34 Bridge Rectifiers ROHS
17930-VS-26MB120A
420A 10uA@1.2kV 25A 1.2kV -55℃~+150℃@(Tj) D-34 Bridge Rectifiers ROHS 17930-VS-26MB120A
420A 10uA@1.2kV 25A 1.2kV -55℃~+150℃@(Tj) D-34 Bridge Rectifiers ROHS

420A 10uA@1.2kV 25A 1.2kV -55℃~+150℃@(Tj) D-34 Bridge Rectifiers ROHS

Supplier's Site
Bridge Rectifiers - VS-26MB120A - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
VS-26MB120A
Bridge Rectifiers VS-26MB120A
BRIDGE RECT 1P 1.2KV 25A D-34

BRIDGE RECT 1P 1.2KV 25A D-34

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes
Product Number 299-VS-26MB120A 1652556 26MB120A-ND VS-26MB120A 31391985 VS-26MB120A 17930-VS-26MB120A VS-26MB120A
Product Name Discrete Semiconductor Products -Diodes Bridge Rectifiers 25A 1200V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier Bridge Rectifiers 420A 10uA@1.2kV 25A 1.2kV -55℃~+150℃@(Tj) D-34 Bridge Rectifiers ROHS Bridge Rectifiers
Diode Type Single Phase
IR 0.0100 mA 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Bulk D 34 4-Square, D-34 D-34
Unlock Full Specs
to access all available technical data