Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763107-VS-30CTQ045-1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-30CTQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 25CTQ040-1; 30CTQ040-1; 30CTQ040-1-G; ;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 45V 15A TO262-3 Product overview: VS-30CTQ045-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ045-1PBF
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOTT 45V 15A TO262-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 763107-VS-30CTQ045-1PBF | 286-VS-30CTQ045-1PBF | 30CTQ045-1PBF-ND | VS-30CTQ045-1PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-30CTQ045-1PBF | 45V 15A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6200 volts | 0.6200 volts | ||
| VR | 45 volts | |||
| IR | 2 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |