Vishay Intertechnology, Inc. Single Diodes VS-31DQ03

Description
Diode Schottky 30V 3.3A Through Hole C-16
Request a Quote Datasheet
Description
Diode Schottky 30V 3.3A Through Hole C-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31DQ03-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31DQ03-ND
Single Diodes 31DQ03-ND
Diode Schottky 30V 3.3A Through Hole C-16

Diode Schottky 30V 3.3A Through Hole C-16

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-31DQ03 - 763145-VS-31DQ03 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-31DQ03
763145-VS-31DQ03
Diodes, Rectifiers - Single - VS-31DQ03 763145-VS-31DQ03
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763145-VS-31DQ03 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: C-16, Axial Diode Type: Schottky Current - Average Rectified (Io): 3.3A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Family Name: VS-31DQ03 Categories: Discrete Semiconductor Products Manufacturer Package: C-16 Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SR303HR0; 31DQ03-T3; 31DQ03; ; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763145-VS-31DQ03
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: C-16, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 3.3A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-31DQ03
Categories: Discrete Semiconductor Products
Manufacturer Package: C-16
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SR303HR0; 31DQ03-T3; 31DQ03; ;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 30V 3.3A Diode and Rectifier - 280-VS-31DQ03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3.3A Diode and Rectifier
280-VS-31DQ03
Schottky 30V 3.3A Diode and Rectifier 280-VS-31DQ03
DIODE SCHOTTKY 30V 3.3A C16 Product overview: VS-31DQ03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ03 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3.3A C16 Product overview: VS-31DQ03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-31DQ03 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-31DQ03
Discrete Semiconductor Products - Diodes - Rectifiers VS-31DQ03
DIODE SCHOTTKY 30V 3.3A C16

DIODE SCHOTTKY 30V 3.3A C16

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 31DQ03-ND 763145-VS-31DQ03 280-VS-31DQ03 VS-31DQ03
Product Name Single Diodes Diodes, Rectifiers - Single - VS-31DQ03 Schottky 30V 3.3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Single Diodes - BAS16J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers