Vishay Intertechnology, Inc. Diode Arrays VS-30CTH03PBF

Description
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 30CTH03PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CTH03PBF-ND
Diode Arrays 30CTH03PBF-ND
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
300V 15A TO220 Diode and Rectifier
286-VS-30CTH03PBF
300V 15A TO220 Diode and Rectifier 286-VS-30CTH03PBF
DIODE ARRAY GP 300V 15A TO220-3 Product overview: VS-30CTH03PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTH03PBF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 15A TO220-3 Product overview: VS-30CTH03PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTH03PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-30CTH03PBF - 1004882-VS-30CTH03PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTH03PBF
1004882-VS-30CTH03PBF
Diodes, Rectifiers - Arrays - VS-30CTH03PBF 1004882-VS-30CTH03PBF
Manufacturer: Vishay Win Source Part Number: 1004882-VS-30CTH03PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 36ns Current - Reverse Leakage @ Vr: 40μA @ 300V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VS-30CTH03 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR30300CT-G; SBR30300CT; DPG30C300PB; VS-30CTH03-N3; VS-30CTH03-N3; VS-30CTH03-M3; Introduction Date: May 13, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1004882-VS-30CTH03PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 36ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-30CTH03
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR30300CT-G; SBR30300CT; DPG30C300PB; VS-30CTH03-N3; VS-30CTH03-N3; VS-30CTH03-M3;
Introduction Date: May 13, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTH03PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTH03PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTH03PBF
DIODE ARRAY GP 300V 15A TO220-3

DIODE ARRAY GP 300V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 30CTH03PBF-ND 286-VS-30CTH03PBF 1004882-VS-30CTH03PBF VS-30CTH03PBF
Product Name Diode Arrays 300V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CTH03PBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data