Manufacturer: Vishay
Win Source Part Number: 938793-VS-30CPQ150-N
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 15A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: 30CPQ150
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ150-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CPQ150-N3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 150V TO247
Schottky Diodes & Rectifiers Schottky - TO-247-e3
DIODE ARR SCHOT 150V 15A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 938793-VS-30CPQ150-N3 | 2085-VS-30CPQ150-N3 | 112-VS-30CPQ150-N3-ND | VS-30CPQ150-N3 | VS-30CPQ150-N3 | VS-30CPQ150-N3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-30CPQ150-N3 | Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 15A Through Hole TO-247-3 | Schottky | ||||
| Package | TO-247; TO-247AC | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247AC | TO-247 |
| RoHS Compliant | RoHS | |||||
| IO | 15 amps | |||||
| Arrangement | Common Catode | Common Catode |