Bridge Rectifier Single Phase Standard 1kV Through Hole 2KBB
Bridge Rectifier Diode, 1 Phase, 1.9A, 1000V V(RRM), Silicon, ROHS COMPLIANT, COMPACT, PLASTIC, 2KBB, 4 PIN Product overview: VS-2KBB100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-2KBB100 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762183-VS-2KBB100
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-SIP, 2KBB
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.9A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: VS-2KBB100
Categories: Discrete Semiconductor Products
Manufacturer Package: 2KBB
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.9A
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Bridge rectifier,2KBB100 1.9A 1000V
Bridge rectifier,2KBB100 1.9A 1000V
Bridge Rectifiers 1000 Volt 1.9 Amp
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-2KBB100GI-ND | 299-VS-2KBB100 | 762183-VS-2KBB100 | 3952926 | VS-2KBB100 | VS-2KBB100 |
| Product Name | Bridge Rectifiers | 1.9A 1000V Diode and Rectifier | Bridge Rectifiers - VS-2KBB100 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-SIP, 2KBB | Bulk | D 37 | D-37 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.9 amps |