Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763111-VS-30CTQ080S-
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-30CTQ080S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): VS-30CTQ080SPbF; VS-30CTQ080STRRPbF; VS-30CTQ080STRLPbF; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Schottky - D2PAK-e3 Product overview: VS-30CTQ080S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CTQ080S-M3
Diode Array 1 Pair Common Cathode Schottky 80V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 80V 15A TO263AB
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 763111-VS-30CTQ080S-M3 | 2085-VS-30CTQ080S-M3 | VS-30CTQ080S-M3-ND | VS-30CTQ080S-M3 | VS-30CTQ080S-M3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-30CTQ080S-M3 | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8600 volts | 0.8600 volts | |||
| VR | 80 volts | ||||
| IR | 0.5500 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |