Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 27
Product Name Notes
-150V Single P-Channel Hi-Rel MOSFET in a SMD-0.5 package - A IRF5NJ6215 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRF5NJ6215 A...
-150V Single P-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRF5NJ6215 A IRF5NJ6215 with...
-150V Single P-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRF5NJ6215 A IRF5NJ6215 with...
500V Single N-Channel Hi-Rel MOSFET in a TO-204AA package - A IRF450 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6770 A...
-100V Single P-Channel IR MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon...
-100V Single P-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-55V Single P-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard...
-55V Single P-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-55V Single P-Channel Power MOSFET in a TO-262 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
100V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
100V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MN package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
100V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ SJ package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
150V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MZ package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
200 V Single N-Channel IR MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard...
200V Single N-Channel MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...
200V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MZ package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
30V Single N-Channel StrongIRFET™ Power MOSFET and Schottky Diode in a DirectFET™ MT package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The...
40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MT package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
60 V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ ME package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are...
60V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MN package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
60V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MX package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
80V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MN package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
IR MOSFET -55 V in a D²PAK package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...
IR MOSFET 100 V in a D²PAK package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...

<< Prev Next >>