The IRF6648 is a 60V N-channel Power MOSFET in a DirectFET® MN package with a maximum profile of 0.7mm, designed for synchronous rectification and primary-side switching in 24V input forward converters. It has a typical on-state resistance of 5.5mΩ at 10V gate voltage and a continuous drain current of 86A at 25°C. The device supports dual-sided cooling and is compatible with standard surface mount assembly techniques. It meets RoHS compliance and is qualified up to 260°C reflow. The gate threshold voltage ranges from 3.0V to 4.9V, and the total gate charge is 36nC. The package dimensions conform to the DirectFET® MN outline with a footprint of 6.25mm to 6.35mm by 4.80mm to 5.05mm.
60V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MN package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Benefits
Potential Applications
DirectFET Power MOSFET Product overview: IRF6648 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6648 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF6648 | 278-IRF6648 |
| Product Name | N-Channel Power MOSFET | MOSFET Transistor |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0070 ohms |