Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227260-IRF5NJ5305
Drain to Source Voltage (Vdss): 55 V
Number of Elements: 1
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): -16 A
Drain to Source Breakdown Voltage: -55 V
Drain to Source Resistance: 65 mΩ
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1227260-IRF5NJ5305 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ5305 |
| V(BR)DSS | -55 volts |