The IRF640NSPbF is a 200 V N-channel power MOSFET in a D2-Pak surface-mount package, rated for 18 A continuous drain current at 25°C and 13 A at 100°C. It features a maximum on-resistance of 0.15 Ω at 10 V gate voltage, a gate-to-source voltage rating of ±20 V, and an operating junction temperature range of -55°C to 175°C. The device is fully avalanche rated with a single pulse avalanche energy of 247 mJ and meets RoHS standards for lead-free construction. The D2-Pak package provides low thermal resistance and is suitable for high-current applications with a maximum power dissipation of 150 W.
200 V Single N-Channel IR MOSFET in a D2-Pak package
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF640NS |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.1500 ohms |