Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015625-IRF5NJ9540
Termination: SMD/SMT
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Number of Elements: 1
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRL5NJ7413; IRFN150; IRF7NJZ44V.; BTS114AE3045A; MCH3421-TL-E; SI5468DC-T1-GE3;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541290080
Manufacturer Package Identifier: SMT-0.5
Continuous Drain Current (ID): -11 A
Drain to Source Breakdown Voltage: -100 V
Drain to Source Resistance: 117 mΩ
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1015625-IRF5NJ9540 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ9540 |
| V(BR)DSS | -100 volts |