The IRF3710PbF is an N-channel HEXFET® power MOSFET designed for high-efficiency switching applications, featuring a 100V drain-source breakdown voltage and a continuous drain current of 57A at 25°C. It is packaged in a TO-220AB case with a maximum on-resistance of 23mΩ at 10V gate-source voltage. The device supports an operating junction temperature up to 175°C, has a pulsed drain current rating of 180A, and is fully avalanche rated with 20mJ of repetitive avalanche energy. Thermal resistance from junction to case is 0.75°C/W, and junction-to-ambient is 62°C/W. The package is not recommended for surface mount applications and is qualified for industrial use.
N CHANNEL MOSFET, 100V, 57A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:57A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0582 |
| Product Name | N Channel Mosfet, 100V, 57A, To-220Ab; Channel Type Infineon |
| Polarity | N-Channel |