P CHANNEL MOSFET, -100V, 40A, TO-220AB; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET, P, -100V, -40A, TO-220
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0589 | 51AK5972 |
| Product Name | P Channel Mosfet, -100V, 40A, To-220Ab; Transistor Polarity Infineon | Mosfet, P, -100V, -40A, To-220 Infineon |
| Polarity | P-Channel |