Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R2K0PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R2K0PFD7S in a SOT-223 package features... | |
| 600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R600PFD7S) completes the CoolMOS™ 7 offering for consumer applications. The IPN60R600PFD7S in a SOT-223 package features... | |
| 600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package This 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R1K5PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R1K5PFD7S in a SOT-223 package features... | |
| 600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package This 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R360PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R360PFD7S in a SOT-223 package features... | |
| 600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R1K0PFD7S) completes the CoolMOS™ 7 offering for consumer applications. The IPN60R1K0PFD7S in a SOT-223 package features R... | |
| 600V CoolMOS™ PFD7 superjunction MOSFET in ThinPAK 5x6 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPLK60R360PFD7) complements the CoolMOS™ 7 offering for consumer applications. The IPLK60R360PFD7 in a ThinPAK 5x6... | |
| 700 V CoolMOS™ P7 superjunction MOSFET in Thin-PAK 5x6 package The CoolMOS™ P7 superjunction (SJ) MOSFET family is designed to address typical challenges in the low-power SMPS market, by offering... | |
| 800 V CoolMOS™ P7 superjunction MOSFET in ThinPAK 5x6 package The 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low-power SMPS applications by fully addressing market needs... | |
| A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance,... | |
| Combining excellent performance and ease-of-use CoolMOS™ P7 superjunction (SJ) MOSFET is designed to address typical challenges in the low power SMPS market, by offering excellent performance and ease-of-use, enabling improved... | |
| CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss... | |
| CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV. Summary... | |
| Cost-effective drop-in replacement for DPAK Infineon is growing the portfolio of CoolMOS™ CE with the SOT-223 package as a cost effective alternative to DPAK that also enables footprint reduction in... | |
| Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more... | |
| Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ | |
| Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over... | |
| Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering... | |
| Optimized power MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high... | |
| Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the... | |
| OptiMOS™ 5 150V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The products offer a... | |
| OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are... | |
| OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can... | |
| OptiMOS™ 5 single N-channel Linear FET 2 100 V, 1.8 mΩ, 176 A in 8 mm x 8 mm footprint IPM018N10NM5LF2 is Infineon’s best-in-class OptiMOS™ 5 Linear FET 2 100... | |
| OptiMOS™ 6 power MOSFET normal level 120 V in TO-220 package This is a normal level 120 V MOSFET in TO-220 packaging with 2.2 mOhm on-resistance. IPP022N12NM6 is part of... | |
| OptiMOS™-T2 Power-Transistor Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche... | |
| Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2... | |
| Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits... | |
| Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible... | |
| Summary of Features Dual N-channel Normal Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits... | |
| Summary of Features Dual N-channel Normal Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible... | |
| Summary of Features Dual N-Channel Enhancement mode Logic Level 150 °C operating temperature Avalanche rated dv/dt rated Green Product(RoHS compliant) AEC Qualified. Benefits Dual Super S08 can replace multiple DPAKs... | |
| Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant); 100% lead free Ultra low Rds(on) 100% Avalanche... | |
| Summary of Features V BRDSS= 40V R DSon (max) = 0.77mOhm I D= 300A R thJC= 0.35K/W Package Footprint Area = 115mm² AOI (Automatic Optical Inspection) capability... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R065CFD7 in a ThinPAK... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R095CFD7 in a ThinPAK... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R115CFD7 in a ThinPAK... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R130CFD7 in a ThinPAK... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R160CFD7 in a ThinPAK... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R200CFD7 in a ThinPAK... | |
| The new CoolMOS™ ThinPAK 5x6 is a leadless SMD package especially designed for high voltage MOSFETs. This new package has a very small footprint of 5x6mm 2 and a very... |
| << Prev | Next >> |