Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229298-IRF5M4905SCS
Power Dissipation: 125 W
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Continuous Drain Current (ID): -35 A
Drain to Source Breakdown Voltage: -55 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1229298-IRF5M4905SCS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5M4905SCS |
| V(BR)DSS | -55 volts |