Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| -100V Single P-Channel IR MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon... | |
| -100V Single P-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| -30V Dual P-Channel HEXFET Power MOSFET in a SO-8 package Applications Adapters and chargers Convenient, smart, and secure wearables supporting your health and well-being. Edge computing Benefits Optimized for broadest... | |
| -30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter ADAS & autonomous driving Telecommunication infrastructure... | |
| -30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications In-vehicle infotainment (IVI) & HMI Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic... | |
| 100V Single N-Channel IR MOSFET in a D2Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon... | |
| 100V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ L8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 150V Single N-Channel HEXFET Power MOSFET in a SO-8 package Applications Energy Storage Systems Solid-State Circuit Breaker Traction Uninterruptible power supplies (UPS) Benefits Optimized for broadest availability from distribution partners... | |
| 150V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MP package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 200V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 30V Dual N-Channel HEXFET Power MOSFET in a Lead Free SO-8 package Benefits RoHS Compliant Low RDS(on) Low Thermal resistance to PCB Compatible with Existing Surface Mount Techniques Low RDS(ON)... | |
| 30V N-Channel Power MOSFET in a SO-8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency... | |
| 30V Single N-Channel HEXFET Power MOSFET in a SO-8 package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 5V gate-drive voltage (called... | |
| 40V Single N-Channel HEXFET Power MOSFET in a SO-8 package Benefits RoHS Compliant Industry-leading quality Low RDS(ON) at 4.5V VGS Fully Characterized Avalanche Voltage and Current Ultra-Low Gate Impedance Applications... | |
| 40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ L8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MX package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 60V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 75V Single N-Channel IR MOSFET™ in a TO-220AB package The IR MOSFET™ family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| Applications 48 V intermediate bus converter (IBC) Consumer electronics Edge computing Mobile devices and smartphones -30V P-Channel StrongIRFET™ Power MOSFET in a SO-8 package The StrongIRFET™ power MOSFET family is... |
| << Prev | Next >> |