Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ5305SCX IRF5NJ5305SCX

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214621-IRF5NJ5305SC X Number of Elements: 1 Power Dissipation: 75 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): -16 A Drain to Source Breakdown Voltage: -55 V Gate to Source Voltage (Vgs): 20 V On-State Resistance: 100 mΩ
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214621-IRF5NJ5305SC X Number of Elements: 1 Power Dissipation: 75 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): -16 A Drain to Source Breakdown Voltage: -55 V Gate to Source Voltage (Vgs): 20 V On-State Resistance: 100 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ5305SCX - 1214621-IRF5NJ5305SCX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ5305SCX
1214621-IRF5NJ5305SCX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ5305SCX 1214621-IRF5NJ5305SCX
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214621-IRF5NJ5305SC X Number of Elements: 1 Power Dissipation: 75 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): -16 A Drain to Source Breakdown Voltage: -55 V Gate to Source Voltage (Vgs): 20 V On-State Resistance: 100 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214621-IRF5NJ5305SCX
Number of Elements: 1
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): -16 A
Drain to Source Breakdown Voltage: -55 V
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ

Buy Now
MOSFET Transistor 285-IRF5NJ5305SCX
Benefits: Hermetically packaged power MOSFET; Packaged on a MIL-PRF-19500 manufacturing line Product overview: IRF5NJ5305SCX from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF5NJ5305SCX can be used for catalog matching and distributor lookup.

Benefits: Hermetically packaged power MOSFET; Packaged on a MIL-PRF-19500 manufacturing line Product overview: IRF5NJ5305SCX from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF5NJ5305SCX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1214621-IRF5NJ5305SCX 285-IRF5NJ5305SCX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ5305SCX MOSFET Transistor
V(BR)DSS -55 volts
Unlock Full Specs
to access all available technical data