Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189711-IRF5NJ3315
Current Rating: 20 A
Number of Elements: 1
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 12 A
Drain to Source Breakdown Voltage: 150 V
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1189711-IRF5NJ3315 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ3315 |
| V(BR)DSS | 150 volts |