The IRF4104L is an automotive-grade N-channel MOSFET in a TO-262 package, designed for high-efficiency switching applications. It has a drain-to-source voltage rating of 40 V, a continuous drain current of 75 A at TC = 25°C (package limited), and a maximum junction temperature of 175°C. The device features a static on-resistance of up to 5.5 mΩ at VGS = 10 V and ID = 75 A, with repetitive avalanche capability and fast switching performance. Internal inductances are 4.5 nH for drain and 7.5 nH for source. Thermal resistance from junction to case is 1.05 °C/W.
MOSFET N-CH 40V 75A TO262
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF4104L |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel |
| Transistor Technology / Material | MOSFET (Metal Oxide) |
| V(BR)DSS | 40 volts |
| IDSS | 75000 milliamps |