Infineon Technologies AG P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon IRF4905PBF.

Description
P CHANNEL MOSFET, -55V, 74A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:74A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Description
P CHANNEL MOSFET, -55V, 74A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:74A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IRF4905PbF is a P-channel HEXFET power MOSFET designed for high-efficiency switching applications. It is packaged in a TO-220AB case with a maximum continuous drain current of -74A at 25°C and an on-resistance of 0.02Ω at -10V gate-source voltage. The device supports a drain-source voltage of -55V, operates at junction temperatures up to 175°C, and is fully avalanche rated with a single pulse avalanche energy of 930 mJ. It features a dynamic dv/dt rating of -5.0 V/ns and includes an integrated body diode with a forward voltage of -1.6V at -38A. The gate threshold voltage ranges from -2.0V to -4.0V, and total gate charge is up to 180 nC.

Datasheet Summary
Powered by GS/AI

The IRF4905PbF is a P-channel HEXFET power MOSFET designed for high-efficiency switching applications. It is packaged in a TO-220AB case with a maximum continuous drain current of -74A at 25°C and an on-resistance of 0.02Ω at -10V gate-source voltage. The device supports a drain-source voltage of -55V, operates at junction temperatures up to 175°C, and is fully avalanche rated with a single pulse avalanche energy of 930 mJ. It features a dynamic dv/dt rating of -5.0 V/ns and includes an integrated body diode with a forward voltage of -1.6V at -38A. The gate threshold voltage ranges from -2.0V to -4.0V, and total gate charge is up to 180 nC.

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon - 26AC0586 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon
26AC0586
P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon 26AC0586
P CHANNEL MOSFET, -55V, 74A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:74A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -55V, 74A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:74A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC0586
Product Name P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM9061MX/NOPB - 131376-LM9061MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3; 8-SOIC
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002L6327 - 197476-2N7002L6327 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 500 milliwatts
View Details
2 suppliers
MOSFETs - 1220587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, 320 mA N-channel Trench MOSFET - BSS138PW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers