Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222288-IRF5Y5305CMS
Packaging: Bulk
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): -15 A
Drain to Source Breakdown Voltage: -55 V
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ
Benefits: Hermetically packaged power MOSFET; Packaged on a MIL-PRF-19500 manufacturing line Product overview: IRF5Y5305CMSCV from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF5Y5305CMSCV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1222288-IRF5Y5305CMSCV | 285-IRF5Y5305CMSCV |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5Y5305CMSCV | MOSFET Transistor |
| V(BR)DSS | -55 volts | |
| rDS(on) | 0.1000 ohms | |
| PD | 75000 milliwatts | 75 milliwatts |