The IRF5210 is a P-channel power MOSFET in a TO-220AB package, rated for a drain-source voltage of -100V and a continuous drain current of -21A. It has a maximum on-resistance of 0.07 Ω at -10V gate-source voltage and 25°C junction temperature. The device is qualified to JEDEC standards and features industry-standard pinout for drop-in replacement. Thermal resistance from junction to case is 0.62 °C/W. Maximum junction temperature is 175°C.
-100V Single P-Channel Power MOSFET in a TO-220 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
MOSFET P-CH 100V 38A D2PAK Product overview: IRF5210 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF5210 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 090688-IRF5210
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 2780pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 38A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF5210 | 285-IRF5210 | 090688-IRF5210 |
| Product Name | P-Channel Power MOSFET | 100V 38A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210 |
| Polarity | P-Channel; P | P-Channel | P-Channel; P-Channel |
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0600 ohms | ||
| TJ | 175 C (347 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |