Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023291-IRF5YZ48CM
Packaging: Bulk
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRF9Z34NPBF; IRF9540NPBF; IRFP9140NPBF; IRFP9140PBF; IRFP240PBF; IRF9540PBF;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 18 A
Drain to Source Breakdown Voltage: 55 V
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1023291-IRF5YZ48CM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5YZ48CM |
| V(BR)DSS | 55 volts |