Trans MOSFET N-CH Si 100V 22A 3-Pin SMD-0.5 Product overview: IRF5NJ540SCV from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5NJ540SCV can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019406-IRF5NJ540SCV
Packaging: Bulk
Power Dissipation: 75 W
Number of Pins: 3
Rise Time: 125 ns
Fall Time: 82 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFR4105TRPBF; IRF9540NSTRLPBF; IRFS4620TRLPBF; SUM110P08-11L-E3; IRF540SPBF; STD20NF06T4;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 24 ns
Continuous Drain Current (ID): 16 A
Drain to Source Breakdown Voltage: 100 V
Turn-Off Delay Time: 86 ns
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 278-IRF5NJ540SCV | 1019406-IRF5NJ540SCV |
| Product Name | SMD 100V 22A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ540SCV |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 100 volts | 100 volts |
| PD | 75000 milliwatts | 75000 milliwatts |
| TJ | -55 C (-67 F) | -55 C (-67 F) |