Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| -100V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| -100V Single P-Channel Power MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| -150V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| -55V Single P-Channel HEXFET Power MOSFET in a D-Pak package Benefits RoHS Compliant Low RDS(on) Industry-leading quality Dynamic dv/dt Rating Fast Switching Fully Avalanche Rated 175°C Operating Temperature P-Channel MOSFET... | |
| -55V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 100V Single N-Channel HEXFET Power MOSFET in a D-Pak package Applications Diesel direct injection Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Normal level... | |
| 100V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Benefits Optimized for broadest availability from distribution... | |
| 150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV) Designers who used this product also designed with BAS40-05W | Schottky Diodes IPD35N12S3L-24 | Automotive... | |
| 150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate-drive voltage... | |
| 150V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 200V Single N-Channel HEXFET Power MOSFET in a D2-Pak package | |
| 200V Single N-Channel HEXFET Power MOSFET PDP Switch in a D2-Pak package | |
| 200V Single N-Channel IR MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon... | |
| 250V Single N-Channel HEXFET Power MOSFET PDP Switch in a D2-Pak package Applications Connected and smart lighting for IoT Power optimizer solutions | |
| 60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV) | |
| 60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate-drive voltage... | |
| 60V Single N-Channel Power MOSFET in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low... | |
| 60V Single N-Channel Power MOSFET in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency... | |
| 75V Single N-Channel HEXFET Power MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| 75V Single N-Channel HEXFET Power MOSFET in a D2-Pak package | |
| 75V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| StrongIRFET™ power MOSFET 40 V in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low... | |
| StrongIRFET™ power MOSFET 60 V in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low... |
| << Prev | Next >> |