Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032279-IRF5N3415SCV
Packaging: Bulk
Power Dissipation: 125 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRF1310NSTRLPBF; IRFR1205TRPBF; IRFR3806PBF; SIR422DP-T1-GE3; SISA04DN-T1-GE3; SIR466DP-T1-GE3;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 22 A
Drain to Source Breakdown Voltage: 150 V
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1032279-IRF5N3415SCV |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5N3415SCV |
| V(BR)DSS | 150 volts |