Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012874-IRF5M5210SCV
Power Dissipation: 125 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFP150NPBF; IRF5210PBF; IRF3415PBF; IRFP150PBF; IRFP264PBF; SIR422DP-T1-GE3;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): -21 A
Drain to Source Breakdown Voltage: -100 V
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1012874-IRF5M5210SCV |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5M5210SCV |
| V(BR)DSS | -100 volts |