Infineon Technologies AG Electronic Wholesale - IRF6610TRPBF IRF6610TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 753728-IRF6610TRPBF Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET SQ Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: DirectFET Isometric SQ Power Dissipation (Maximum): 2.2W, 42W Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 15A, 66A Rds On (Maximum) at Id, Vgs: 6.8mOhm at 15A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.55V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 17nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1520pF at 10V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 753728-IRF6610TRPBF Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET SQ Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: DirectFET Isometric SQ Power Dissipation (Maximum): 2.2W, 42W Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 15A, 66A Rds On (Maximum) at Id, Vgs: 6.8mOhm at 15A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.55V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 17nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1520pF at 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - IRF6610TRPBF - 753728-IRF6610TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - IRF6610TRPBF
753728-IRF6610TRPBF
Electronic Wholesale - IRF6610TRPBF 753728-IRF6610TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 753728-IRF6610TRPBF Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET SQ Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: DirectFET Isometric SQ Power Dissipation (Maximum): 2.2W, 42W Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 15A, 66A Rds On (Maximum) at Id, Vgs: 6.8mOhm at 15A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.55V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 17nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1520pF at 10V

Manufacturer: Infineon Technologies
Win Source Part Number: 753728-IRF6610TRPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET SQ
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: DirectFET Isometric SQ
Power Dissipation (Maximum): 2.2W, 42W
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 15A, 66A
Rds On (Maximum) at Id, Vgs: 6.8mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.55V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1520pF at 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 753728-IRF6610TRPBF
Product Name Electronic Wholesale - IRF6610TRPBF
Polarity N-Channel; N-Channel
V(BR)DSS 20 volts
PD 2200 to 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
FET, MOSFET Arrays - 2N7002DWL6327-ND - DigiKey
Infineon Technologies AG
Specs
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers