-100V Single P-Channel IR MOSFET in a D2-Pak package
Benefits
Planar cell structure for wide SOA
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100kHz
Industry standard surface-mount power package
High-current carrying capability package (up to 195 A, die-size dependent)
Capable of being wave-soldered
Designers who used this product also designed with
BSC072N08NS5 | N-Channel Power MOSFET
BSS306N | Small signal/small power MOSFET
BSC123N08NS3 G | N-Channel Power MOSFET
BSZ110N08NS5 | N-Channel Power MOSFET
BSC072N08NS5 | N-Channel Power MOSFET
BSS306N | Small signal/small power MOSFET
BSC123N08NS3 G | N-Channel Power MOSFET
BSZ110N08NS5 | N-Channel Power MOSFET
BSC072N08NS5 | N-Channel Power MOSFET
BSS306N | Small signal/small power MOSFET
BSC123N08NS3 G | N-Channel Power MOSFET
BSZ110N08NS5 | N-Channel Power MOSFET
-100V Single P-Channel IR MOSFET in a D2-Pak package
Benefits
- Planar cell structure for wide SOA
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100kHz
- Industry standard surface-mount power package
- High-current carrying capability package (up to 195 A, die-size dependent)
- Capable of being wave-soldered
Designers who used this product also designed with
- BSC072N08NS5 |
N-Channel Power MOSFET
- BSS306N |
Small signal/small power MOSFET
- BSC123N08NS3 G |
N-Channel Power MOSFET
- BSZ110N08NS5 |
N-Channel Power MOSFET
- BSC072N08NS5 |
N-Channel Power MOSFET
- BSS306N |
Small signal/small power MOSFET
- BSC123N08NS3 G |
N-Channel Power MOSFET
- BSZ110N08NS5 |
N-Channel Power MOSFET
- BSC072N08NS5 |
N-Channel Power MOSFET
- BSS306N |
Small signal/small power MOSFET
- BSC123N08NS3 G |
N-Channel Power MOSFET
- BSZ110N08NS5 |
N-Channel Power MOSFET