Infineon Technologies AG Discrete Semiconductor Products IRF630SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 040689-IRF630SPBF Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB Manufacturer Device Package: D2PAK (TO-263) Standard Package: 1000 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 200V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) @ Vds: 800pF @ 25V Power - Max: 3W Rds On (Max) @ Id Vgs: 400 mOhm @ 5.4A 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 040689-IRF630SPBF Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB Manufacturer Device Package: D2PAK (TO-263) Standard Package: 1000 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 200V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) @ Vds: 800pF @ 25V Power - Max: 3W Rds On (Max) @ Id Vgs: 400 mOhm @ 5.4A 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 040689-IRF630SPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
040689-IRF630SPBF
Discrete Semiconductor Products 040689-IRF630SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040689-IRF630SPBF Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB Manufacturer Device Package: D2PAK (TO-263) Standard Package: 1000 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 200V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) @ Vds: 800pF @ 25V Power - Max: 3W Rds On (Max) @ Id Vgs: 400 mOhm @ 5.4A 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 040689-IRF630SPBF
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB
Manufacturer Device Package: D2PAK (TO-263)
Standard Package: 1000
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 200V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) @ Vgs: 43nC @ 10V
Input Capacitance (Ciss) @ Vds: 800pF @ 25V
Power - Max: 3W
Rds On (Max) @ Id Vgs: 400 mOhm @ 5.4A 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 040689-IRF630SPBF
Product Name Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810029SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
MOSFETs - 1220587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
30 V, N-channel Trench MOSFET - BSH103,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 850 milliamps
View Details
7 suppliers
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
8 suppliers