Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SHR IRF4905SHR

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118615-IRF4905SHR Number of Elements: 1 Power Dissipation: 3.8 W Number of Pins: 3 Rise Time: 99 ns Fall Time: 96 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 18 ns Max Operating Temperature: 175 °C Continuous Drain Current (ID): 74 A Turn-Off Delay Time: 61 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118615-IRF4905SHR Number of Elements: 1 Power Dissipation: 3.8 W Number of Pins: 3 Rise Time: 99 ns Fall Time: 96 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 18 ns Max Operating Temperature: 175 °C Continuous Drain Current (ID): 74 A Turn-Off Delay Time: 61 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SHR - 1118615-IRF4905SHR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SHR
1118615-IRF4905SHR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SHR 1118615-IRF4905SHR
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118615-IRF4905SHR Number of Elements: 1 Power Dissipation: 3.8 W Number of Pins: 3 Rise Time: 99 ns Fall Time: 96 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 18 ns Max Operating Temperature: 175 °C Continuous Drain Current (ID): 74 A Turn-Off Delay Time: 61 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118615-IRF4905SHR
Number of Elements: 1
Power Dissipation: 3.8 W
Number of Pins: 3
Rise Time: 99 ns
Fall Time: 96 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 18 ns
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 74 A
Turn-Off Delay Time: 61 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
55V 74A MOSFET Transistor
285-IRF4905SHR
55V 74A MOSFET Transistor 285-IRF4905SHR
Trans MOSFET P-CH Si 55V 74A 3-Pin(2+Tab) D2PAK T/R Product overview: IRF4905SHR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 74A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF4905SHR can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 55V 74A 3-Pin(2+Tab) D2PAK T/R Product overview: IRF4905SHR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 74A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF4905SHR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1118615-IRF4905SHR 285-IRF4905SHR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SHR 55V 74A MOSFET Transistor
PD 3800 milliwatts 3.8 milliwatts
Unlock Full Specs
to access all available technical data