Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7... | |
| 600V CoolMOS™ CFD7 Superjunction MOSFET with integrated fast body diode in TO-247 package is the perfect choice for resonant high power topologies Infineon’s CoolMOS™ CFD7 Superjunction MOSFET IPW60R024CFD7 in 600V... | |
| 650 V CoolMOS™ 8 power transistor The 650 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS™ 7 MOSFET family including C7 and CFD7. It... | |
| 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode in TO-247 4-pin package Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPZA65R018CFD7 in TO-247 4-pin package is ideally suited for resonant... | |
| 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode in TO-247 4-pin package Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPZA65R029CFD7 in TO-247 4-pin package is ideally suited for resonant... | |
| 650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 115mOhm IPW65R115CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 35mOhm IPW65R035CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 50mOhm IPW65R050CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75mOhm IPW65R075CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to... | |
| 800V CoolMOS™ C3A Superjunction MOSFET power transistor IPW80R290C3A The CoolMOS™ C3A technology was designed to meet the growing demands of higher system voltages in the area of electric vehicles, such... | |
| 950 V CoolMOS™ PFD7 superjunction MOSFET in TO-247 package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPW95R060PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS applications. | |
| 950 V CoolMOS™ PFD7 superjunction MOSFET in TO-247 package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPW95R130PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS applications. | |
| 950 V CoolMOS™ PFD7 superjunction MOSFET in TO-247 package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPW95R310PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS applications. | |
| A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance,... | |
| Applications Automotive electric pumps and fans 12 V Electric power steering (EPS) Designers who used this product also designed with TLF35585QVS01 | OPTIREG™ PMIC TLE9180D-21QK | Gate driver ICs SAK-TC367DP-64F300S... | |
| CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss... | |
| Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more... | |
| Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ | |
| Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over... | |
| Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering... | |
| IPTC034N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to... | |
| IPW60R016CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,... | |
| IPW60R037CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,... | |
| IPZA60R016CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,... | |
| IPZA60R037CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,... | |
| Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the... | |
| Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need... | |
| OptiMOS™ 25V low-voltage power MOSFET in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on). The innovative Source-Down OptiMOS™ low-voltage power MOSFET 25V (IQE006NE2LM5) comes in a PQFN3.3x3.3 package... | |
| OptiMOS™ 5 power MOSFET 150 V in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG039N15NM5 comes in the improved TO-Leaded package with gullwing leads. | |
| OptiMOS™ 5 power MOSFET 150 V in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG044N15NM5 comes in the improved TO-Leaded package with gullwing leads. | |
| OptiMOS™ 5 power MOSFET 150 V in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG054N15NM5 comes in the improved TO-Leaded package with gullwing leads. | |
| OptiMOS™ 5 power MOSFET 150 V in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG063N15NM5 comes in the improved TO-Leaded package with gullwing leads. | |
| OptiMOS™ 5 power MOSFET 150 V in TOLT for excellent thermal performance IPTC039N15NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for... | |
| OptiMOS™ 5 power MOSFET 150 V in TOLT for excellent thermal performance IPTC044N15NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for... | |
| OptiMOS™ 5 power MOSFET 150 V in TOLT for excellent thermal performance IPTC054N15NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for... | |
| OptiMOS™ 5 power MOSFET 150 V in TOLT for excellent thermal performance IPTC063N15NM5 is part of the OptiMOS™ 5 power MOSFET in TOLT family: the TO-Leaded top-side cooling package for... | |
| OptiMOS™ 5 power MOSFET 60 V logic level in PQFN 3.3x3.3 Source-Down Center-Gate DSC package IQE022N06LM5CGSC is Infineon’s new best-in-class OptiMOS™ 5 power MOSFET 60 V logic level in a... | |
| OptiMOS™ 5 power MOSFET 60 V logic level in PQFN 3.3x3.3 Source-Down Center-Gate package IQE022N06LM5CG is Infineon’s new best-in-class OptiMOS™ 5 Power MOSFET 60 V logic level in PQFN 3.3x3.3... | |
| OptiMOS™ 5 power MOSFET 60 V logic level in PQFN 3.3x3.3 Source-Down DSC package IQE022N06LM5SC is Infineon’s new best-in-class OptiMOS™ 5 power MOSFET 60 V logic level in PQFN 3.3x3.3... | |
| OptiMOS™ 5 power MOSFET 60 V logic level in PQFN 3.3x3.3 Source-Down package IQE022N06LM5 is Infineon’s new best-in-class OptiMOS™ 5 power MOSFET 60 V logic level in PQFN 3.3x3.3 Source-Down... | |
| OptiMOS™ 5 power MOSFET 80 V logic level in PQFN 3.3x3.3 Source-Down Center-Gate DSC package IQE046N08LM5CGSC is Infineon’s new best-in-class OptiMOS™ 5 power MOSFET 80 V logic level in PQFN... | |
| OptiMOS™ 5 power MOSFET 80 V logic level in PQFN 3.3x3.3 Source-Down Center-Gate package IQE046N08LM5CG is Infineon’s new best-in-class OptiMOS™ 5 power MOSFET logic level in a PQFN 3.3x3.3 Source-Down... | |
| OptiMOS™ 5 power MOSFET 80 V logic level in PQFN 3.3x3.3 Source-Down DSC package IQE046N08LM5SC is Infineon’s new best-in-class OptiMOS™ 5 power MOSFET 80 V logic level in PQFN 3.3x3.3... | |
| OptiMOS™ 5 power MOSFET 80 V logic level in PQFN 3.3x3.3 Source-Down package IQE046N08LM5 is Infineon’s new best-in-class OptiMOS™ 5 power MOSFET 80 V logic level in PQFN 3.3x3.3 Source-Down... | |
| OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG007N06NM5 comes in the improved TO-Leaded package with gullwing leads. With a... | |
| OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG011N08NM5 comes in the improved TO-Leaded package with gullwing leads. With a... | |
| OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG014N10NM5 comes in the improved TO-Leaded package with gullwing leads. With a... | |
| OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG018N10NM5 comes in the improved TO-Leaded package with gullwing leads. With a... | |
| OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG025N08NM5 comes in the improved TO-Leaded package with gullwing leads. With a... | |
| OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance The OptiMOS™ power MOSFET IPTG025N10NM5 comes in the improved TO-Leaded package with gullwing leads. With a... | |
| OptiMOS™ 6 power MOSFET 135 V Normal Level in TOLG OptiMOS™ 6 135 V targets high-power motor-drive applications such as LEVs, e-forklifts, power and gardening tools, but also UPS applications... | |
| OptiMOS™ 6 power MOSFET 150 V normal level in TOLG package for higher thermal cycling on board performance IPTG025N15NM6 OptiMOS™ 6 150 V in normal level is setting a new... | |
| OptiMOS™ 6 power MOSFET 200 V normal level in TOLT package IPTC068N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy... | |
| OptiMOS™ 6 power MOSFET normal level 120 V in TOLG package This is a normal level 120 V MOSFET in TOLG packaging with 1.7 mOhm on-resistance. IPTG017N12NM6 is part of... | |
| OptiMOS™ 6 power MOSFET normal level 120 V in TOLT package This is a normal level 120 V MOSFET in TOLT packaging with 2.6 mOhm on-resistance. IPTC026N12NM6 is part of... | |
| OptiMOS™ 7 power MOSFET 15 V in PQFN 3.3x3.3 Source-Down Center-Gate with dual-side cooling IQE004NE1LM7CGSC is part of the first 15 V trench power MOSFETs portfolio in the industry. Reduced... | |
| OptiMOS™ 7 power MOSFET 15 V in PQFN 3.3x3.3 Source-Down Center-Gate IQE004NE1LM7CG is part of the first 15 V trench power MOSFETs portfolio in the industry. Reduced breakdown voltage leads... | |
| OptiMOS™ 7 power MOSFET 15 V in PQFN 3.3x3.3 Source-Down with dual-side cooling IQE004NE1LM7SC is part of the first 15 V trench power MOSFETs portfolio in the industry. Reduced breakdown... | |
| OptiMOS™ 7 power MOSFET 15 V in PQFN 3.3x3.3 Source-Down IQE004NE1LM7 is part of the first 15 V trench power MOSFETs portfolio in the industry. Reduced breakdown voltage leads to... | |
| OptiMOS™ low-voltage power MOSFET 25 V in PQFN 3.3x3.3 Source-Down DSC package with industry leading RDS(on) and superior thermal performance Infineon is presenting the new product of the portfolio... | |
| OptiMOS™ low-voltage power MOSFET 30 V in PQFN 3.3x3.3 Source-Down Center-Gate DSC package The IQE008N03LM5CGSC is part of the Source-Down family with RDS(on) of 0.85 mOhm. The Source-Down technology... | |
| OptiMOS™ low-voltage power MOSFET 30 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance. The IQE008N03LM5CG is Infineon’s extension of the innovative Source-Down technology. | |
| OptiMOS™ low-voltage power MOSFET 30 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance The IQE008N03LM5 is Infineon’s extension of the innovative Source-Down technology. | |
| OptiMOS™ low-voltage power MOSFET 40 V in PQFN 3.3x3.3 Source-Down DSC package with industry leading RDS(on) and superior thermal performance Infineon is presenting the new product of the portfolio... | |
| OptiMOS™ low-voltage power MOSFET 40V in PQFN 3.3x3.3 Source-Down center-gate package with industry leading RDS(on) The IQE013N04LM6CG extends the innovative Source-Down family with the 1.35mOhm, OptiMOS™ power MOSFET 40V in... | |
| OptiMOS™ low-voltage power MOSFET 40V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) Infineon has extended its innovative Source-Down family with the IQE013N04LM6 1.35mOhm, 40V in a 3.3x3.3... | |
| OptiMOS™ low-voltage power MOSFET 60 V in PQFN 3.3x3.3 Source-Down DSC package with industry leading RDS(on) and superior thermal performance Infineon is presenting the new product of the portfolio... | |
| OptiMOS™ low-voltage power MOSFET 60 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance. The IQE030N06NM5CG is Infineon’s extension of the innovative Source-Down technology. | |
| OptiMOS™ low-voltage power MOSFET 80 V in PQFN 3.3x3.3 Source-Down DSC package with industry leading RDS(on) and superior thermal performance Infineon is presenting the new product of the portfolio... | |
| OptiMOS™ low-voltage power MOSFET 80 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance The IQE050N08NM5 is Infineon’s extension of the innovative Source-Down technology. | |
| OptiMOS™ low-voltage power MOSFET 80 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance The IQE050N08NM5CG is Infineon’s extension of the innovative Source-Down technology. | |
| OptiMOS™ power MOSFETs 150 V in PQFN 5x6 mm2 Source-Down package with industry-leading RDS(on) . The power MOSFET IQD063N15NM5CG 150 V comes in a PQFN 5x6 mm2... | |
| OptiMOS™ power MOSFETs 150 V in PQFN 5x6 Source-Down Center-Gate DSC package with industry-leading RDS(on) The power MOSFET IQD063N15NM5CGSC comes with a low RDS(on) of 6,32 mOhm combined... | |
| OptiMOS™ power MOSFETs 150 V in PQFN 5x6 Source-Down DSC package with industry-leading RDS(on). The power MOSFET IQD063N15NM5SC comes with a low RDS(on) of 6,32 mOhm combined... | |
| OptiMOS™ power MOSFETs 25 V in PQFN 5x6 mm 2 Source-Down package with industry leading RDS(on) . The power MOSFET IQDH29NE2LM5CG 25 V comes in a PQFN 5x6 mm... | |
| OptiMOS™ power MOSFETs 30 V in PQFN 5x6 mm2 Source-Down package with industry leading RDS(on) . The power MOSFET IQDH35N03LM5CG 30 V comes in a PQFN 5x6 mm... | |
| OptiMOS™ power MOSFETs 40 V in PQFN 5x6 mm2 Source-Down package with very low RDS(on) The power MOSFET IQD005N04NM6CG 40 V normal-level comes in a PQFN 5x6 mm... | |
| OptiMOS™ power MOSFETs 40 V in PQFN 5x6 mm2 Source-Down package with very low RDS(on) The power MOSFET IQDH45N04LM6CG 40 V comes in a PQFN 5x6 mm2... | |
| OptiMOS™ power MOSFETs 40 V in PQFN 5x6 Source-Down Center-Gate DSC package with very low RDS(on) The power MOSFET IQDH45N04LM6CGSC comes with a low RDS(on) of 0,45 mOhm... | |
| OptiMOS™ power MOSFETs 40 V in PQFN 5x6 Source-Down DSC package with very low RDS(on). The power MOSFET IQDH45N04LM6SC comes with a low RDS(on) of 0,45 mOhm... | |
| OptiMOS™ power MOSFETs 40 V logic level in PQFN 5x6 Source-Down package with very low RDS(on). The power MOSFET IQDH45N04LM6 comes in a PQFN 5x6 Source-Down package. The... | |
| OptiMOS™ power MOSFETs 40 V normal level in PQFN 5x6 Source-Down Center-Gate DSC package with very low RDS(on) The power MOSFET IQD005N04NM6CGSC comes with a low RDS(on) of... | |
| OptiMOS™ power MOSFETs 40 V normal level in PQFN 5x6 Source-Down DSC package with very low RDS(on). The power MOSFET IQD005N04NM6SC comes with a low RDS(on) of... | |
| OptiMOS™ power MOSFETs 40 V normal level in PQFN 5x6 Source-Down package with very low RDS(on). The power MOSFET IQD005N04NM6 comes in a PQFN 5x6 Source-Down package. The... | |
| Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2... | |
| Source-Down Products with industry leading RDS(on) and superior thermal performance The IQE030N06NM5 is Infineon’s extension of the innovative Source-Down technology. The OptiMOSTM 5 60 V PQFN 3.3x3.3 Source-Down... | |
| Summary of Features Lowest figure-of-merit RON x Qg Ultra low gate charge Extreme dv/dt rated High peak current capability Automotive AEC Q101 qualified Green package (RoHS compliant) Potential... | |
| Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode - Logic Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green... | |
| Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green... | |
| Summary of Features Worldwide best RDS(on) in TO-247 package Ultra low gate charge Extreme dv/dt rated High peak current capability Automotive AEC Q101 qualified Green package (RoHS compliant) Potential... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode in TO-247 package is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPW65R018CFD7... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode in TO-247 package is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPW65R029CFD7... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode in TO-247 package is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPW65R041CFD7... |
| << Prev | Next >> |