Trans MOSFET N-CH 20V 92A 3-Pin(2+Tab) D2PAK / HEXFET Power MOSFET | MOSFET N-CH 20V 92A D2PAK Product overview: IRF3711ZSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 92A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 92A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711ZSPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186999-IRF3711ZSPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRF3711ZS
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 79W
Alternative Parts (Cross-Reference): SUB85N02-06; SUB85N02-06-E3; 2SK3467-ZK-AZ; 2SK3467-ZK;
Introduction Date: July 20, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 92A
Rds On (Maximum) at Id, Vgs: 6mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.45V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2150pF at 10V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 278-IRF3711ZSPBF | 1186999-IRF3711ZSPBF |
| Product Name | 20V 92A MOSFET Transistor | FETs - Single - IRF3711ZSPBF |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 79000 milliwatts | 79000 milliwatts |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package Type | Tube | TO-263; SOT3 |