Infineon Technologies AG Automotive 200V 18A MOSFET Transistor IRF640NSTRRHR

Description
Trans MOSFET N-CH Si 200V 18A Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: IRF640NSTRRHR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF640NSTRRHR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 200V 18A Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: IRF640NSTRRHR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF640NSTRRHR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 200V 18A MOSFET Transistor
285-IRF640NSTRRHR
Automotive 200V 18A MOSFET Transistor 285-IRF640NSTRRHR
Trans MOSFET N-CH Si 200V 18A Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: IRF640NSTRRHR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF640NSTRRHR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 200V 18A Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: IRF640NSTRRHR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF640NSTRRHR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640NSTRRHR - 1169986-IRF640NSTRRHR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640NSTRRHR
1169986-IRF640NSTRRHR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640NSTRRHR 1169986-IRF640NSTRRHR
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169986-IRF640NSTRRH R Packaging: Tape & Reel Number of Pins: 3 Rise Time: 19 ns Fall Time: 5.5 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 10 ns Max Operating Temperature: 175 °C Continuous Drain Current (ID): 18 A Turn-Off Delay Time: 23 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169986-IRF640NSTRRHR
Packaging: Tape & Reel
Number of Pins: 3
Rise Time: 19 ns
Fall Time: 5.5 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 10 ns
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 18 A
Turn-Off Delay Time: 23 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF640NSTRRHR 1169986-IRF640NSTRRHR
Product Name Automotive 200V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640NSTRRHR
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827215P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 448-AIMBG75R140M1HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253321-DRV8353HRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details