Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 145mOhm IPBE65R145CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 190mOhm IPBE65R190CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 230mOhm IPBE65R230CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 50mOhm IPBE65R050CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 650 V CoolMOS™ CFD7A SJ MOSFET are specifically optimized to meet the requirements for the electric-vehicle applications. CFD7A combines highest quality... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75mOhm IPBE65R075CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 99mOhm IPBE65R099CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. | |
| 800V CoolMOS™ C3A Superjunction MOSFET power transistor IPB80R290C3A The CoolMOS™ C3A technology was designed to meet the growing demands of higher system voltages in the area of electric vehicles, such... | |
| 950 V CoolMOS™ PFD7 superjunction MOSFET in D2PAK package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPB95R130PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS applications. | |
| 950 V CoolMOS™ PFD7 superjunction MOSFET in TO-263 package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPB95R310PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS applications. | |
| 950 V CoolMOS™ PFD7 superjunction MOSFET in TO-263 package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPB95R450PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS applications. | |
| Infineon’s OptiMOS™ 100V, 120V and 150V families combine very low on-state resistance (R DS(on)) and fastest switching behavior, providing outstanding performance to a wide range of industrial and consumer... | |
| Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both... | |
| Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor... | |
| OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used... | |
| OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are... | |
| OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers, desktops and tablet chargers. In addition, these devices are a... | |
| OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these... | |
| OptiMOS™ P-Channel MOSFET 150V in DPAK OptiMOS™ P-channel MOSFETs 150V in DPAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -30 V, D-PAK Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key... | |
| P-channel MOSFETs in logic level, reducing design complexity in medium and low power applications OptiMOS™ P-channel MOSFETs 100V in DPAK package represents the new technology targeted for battery management, load... | |
| P-channel MOSFETs in normal and logic level, reducing design complexity in medium and low power applications OptiMOS™ P-channel MOSFETs 60V in DPAK package represents the new technology targeted for battery... | |
| P-Channel MOSFETs in normal level, reducing design complexity in medium and low power applications OptiMOS™ P-Channel MOSFETs 100V in DPAK package represents the new technology targeted for battery management, load... | |
| StrongIRFET™ 2 single N-channel power MOSFET 40 V in DPAK package Infineon's StrongIRFET™ 2 power MOSFET 40 V features low RDS(on) of 2.9 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 60 V in DPAK package Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 2.85 mOhm, addressing a broad range of... | |
| Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (lead free) | |
| Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (lead free) Ultra... | |
| Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits world's lowest RDS... | |
| Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Simulation/SPICE-Mod el Applications EV... | |
| Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Ultra low RDSon Benefits... | |
| Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits world's lowest RDS at... | |
| Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Package (RoHS compliant) 100% Avalanche tested Benefits Low switching... | |
| Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current... | |
| Summary of Features N-channel Logic Level - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (lead free) Ultra low Rds(on) 100%... | |
| Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode - Logic Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green... | |
| Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green... | |
| Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS... | |
| Summary of Features OptiMOSTM - power MOSFET for automotive applications N-channel - Enhancement mode - Logic Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green... | |
| Summary of Features P-channel - Logic Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Intended for... | |
| Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No... | |
| Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Simulation/SPICE-Mod el... | |
| The 120 V OptiMOS™ family offers at the same time the lowest on-state resistances of the industry and the fastest switching behavior, allowing for the achievement of outstanding performance in... | |
| The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens... | |
| Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in... |
| << Prev | Next >> |