Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031658-IRF5NJ3315SC
Packaging: Bulk
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRF9540NSTRLPBF; IRFS4620TRLPBF; SI7997DP-T1-GE3; FDD2582; FQB19N20LTM;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 12 A
Drain to Source Breakdown Voltage: 150 V
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1031658-IRF5NJ3315SCV |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5NJ3315SCV |
| V(BR)DSS | 150 volts |
| rDS(on) | 0.1000 ohms |
| PD | 75000 milliwatts |