Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 30V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - A IRL5NJ7413 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ7413 A... | |
| 30V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ7413 A IRL5NJ7413 with... | |
| 30V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ7413 A IRL5NJ7413 with... | |
| 55V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - A IRL5NJ024 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ024 A... | |
| 55V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ024 A IRL5NJ024 with... | |
| 55V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Standard Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ024 A IRL5NJ024 with Hermetic... | |
| Rad hard, -200V, -14A, single, P-channel MOSFET, R9 in a Tabless TO-257AA package - Tabless TO-257AA package, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Improved SOA for... | |
| Rad hard, -200V, -14A, single, P-channel MOSFET, R9 in a Tabless TO-257AA package - Tabless TO-257AA package, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Improved SOA for... | |
| Rad hard, -200V, -14A, single, P-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic package, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Improved... | |
| Rad hard, -200V, -14A, single, P-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic package, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Improved... | |
| Rad hard, 250V, 10A, single, N-channel MOSFET, R5 in a TO-257AA package - TO-257AA, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge... | |
| Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on)... | |
| Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on)... | |
| Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7649D5 Features... | |
| Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on)... | |
| Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on)... | |
| Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7649T3 Features... | |
| -12V Single P-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| -20V P-Channel StrongIRFET™ Power MOSFET in a PQFN 2x2 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| -20V Single P-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| -20V Single P-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| -30V Single P-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| -30V Single P-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 100V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits RoHS Compliant Low RDS(on) Industry-leading quality Dynamic dv/dt Rating Fast Switching Fully Avalanche Rated 175°C Operating Temperature Logic Level... | |
| 100V Single N-Channel HEXFET Power MOSFET in a Micro 3 package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Logic level : Optimized for... | |
| 100V Single N-Channel IR MOSFET™ in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon... | |
| 100V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 20V Dual N-Channel StrongIRFET™ Power MOSFET in a PQFN 2x2 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 20V N-Channel StrongIRFET™ Power MOSFET in a PQFN 2x2 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 20V Single N-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| 20V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 30V Dual N-Channel StrongIRFET™ Power MOSFET in a PQFN 2x2 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 30V Single N-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| 30V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 40 V Logic Level StrongIRFET™ power MOSFET in D2PAK 7pin The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 40 V Single N-Channel HEXFET power MOSFET in a D²PAK package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 5 V gate... | |
| 40V Single N-Channel HEXFET Power MOSFET in a D2Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Logic level : Optimized for 10... | |
| 40V Single N-Channel Logic Level StrongIRFET™ Power MOSFET in a DirectFET™ ME package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices... | |
| 40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ L8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 40V StrongIRFET™ Power MOSFET The IRL40T209 is a 40 V Logic Level StrongIRFETTM power MOSFET featuring high current capability and typical RDS(on) of 0.59 mOhm in a 10... | |
| 55V Single N-Channel IR MOSFET in a SOT-223 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 60V Single N-Channel HEXFET Power MOSFET in a Micro 3 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 60V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| New logic level MOSFETs for low VGS Available in three different voltage classes (60 V, 80 V and 100 V), Infineon’s new logic level power MOSFETs are highly suitable for... | |
| New logic level MOSFETs for low VGS Available in three different voltage classes (60V, 80V and 100V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom... |
| << Prev | Next >> |