Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6798MTR1PBF IRF6798MTR1PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046571-IRF6798MTR1P BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 37A (Ta), 197A (Tc) Gate-Source Threshold Voltage: 2.35V @ 150μA Max Gate Charge: 75nC @ 4.5V Max Input Capacitance: 6560pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): IRF6798MTRPBF; IRF6798MPbF; IRF6798MTR1PBF; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046571-IRF6798MTR1P BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 37A (Ta), 197A (Tc) Gate-Source Threshold Voltage: 2.35V @ 150μA Max Gate Charge: 75nC @ 4.5V Max Input Capacitance: 6560pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): IRF6798MTRPBF; IRF6798MPbF; IRF6798MTR1PBF; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6798MTR1PBF - 1046571-IRF6798MTR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6798MTR1PBF
1046571-IRF6798MTR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6798MTR1PBF 1046571-IRF6798MTR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046571-IRF6798MTR1P BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 37A (Ta), 197A (Tc) Gate-Source Threshold Voltage: 2.35V @ 150μA Max Gate Charge: 75nC @ 4.5V Max Input Capacitance: 6560pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): IRF6798MTRPBF; IRF6798MPbF; IRF6798MTR1PBF; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046571-IRF6798MTR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 37A (Ta), 197A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 150μA
Max Gate Charge: 75nC @ 4.5V
Max Input Capacitance: 6560pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 mOhm @ 37A, 10V
Alternative Parts (Cross-Reference): IRF6798MTRPBF; IRF6798MPbF; IRF6798MTR1PBF;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 25V 37A DIRECTFET-MX - 376-IRF6798MTR1PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 25V 37A DIRECTFET-MX
376-IRF6798MTR1PBF
MOSFET N-CH 25V 37A DIRECTFET-MX 376-IRF6798MTR1PBF
MOSFET N-CH 25V 37A DIRECTFET-MX

MOSFET N-CH 25V 37A DIRECTFET-MX

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046571-IRF6798MTR1PBF 376-IRF6798MTR1PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6798MTR1PBF MOSFET N-CH 25V 37A DIRECTFET-MX
Polarity N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts
PD 2800 to 78000 milliwatts 78000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD25402Q3A P-Channel NexFET Power MOSFET - CSD25402Q3A - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0089 ohms
View Details
9 suppliers
Advanced Linear Devices, Inc.
View Details