Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27
Product Name Notes
-100V 100kRad Hi-Rel Quad P -Channel TID Hardened MOSFET in a MO-036AB package - A IRHG597110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on...
-100V 100kRad Hi-Rel Quad P -Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - A IRFY9140C with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140C A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - A IRFY9140CM with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Lead Trimmed Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140C A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A IRFY9140CM with...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A IRFY9140CM with...
100V 100kRad Hi-Rel Quad N -Channel TID Hardened MOSFET in a MO-036AB package - A IRHG57110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on...
100V 100kRad Hi-Rel Quad N -Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - A IRHLG77110 with RadHard Hermetic Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
100V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE Immunity...
100V 100kRad Hi-Rel Single N-Channel TID Hardened MOSFET in a TO-204AE package - A IRH7150 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - A IRHQ567110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on a...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - A IRHQ6110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - Screening Level TXV Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ6110...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRHG567110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRHG6110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHG6110 A...
100V Quad N-Channel MOSFET in a 28-pin LCC package - A IRHQ57110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V Quad N-Channel MOSFET in a 28-pin LCC package - A IRHQ7110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts...
100V Quad N-Channel MOSFET in a 28-pin LCC package - Similar to IRHQ57110 with optional Total Dose Rating of 300kRads Benefits Proven performance and reliability in space applications. Packaged on...
100V Quad N-Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ57110 A...
100V Quad N-Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ7110 A IRHQ7110 with...
100V Quad P-Channel MOSFET in a 28-pin LCC package - A IRHQ9110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts...
100V Quad P-Channel MOSFET in a 28-pin LCC package - Screening Level TXV Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ597110...
100V Quad P-Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ597110 A...
100V Quad P-Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ9110 A IRHQ9110 with...
100V Quad P-Channel MOSFET in a MO-036AB package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line
200V 100kRad Hi-Rel Single N-Channel TID Hardened MOSFET in a TO-204AE package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line
250V 100kRad Hi-Rel Quad N -Channel SEE Hardened MOSFET in a 28-pin LCC package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - A IRHLQ7S7214 with RadHard Hermetic Packaging Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - Screening Level Space Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS Screening Level Space...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - Screening Level TXV Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS Screening Level Space...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - A IRHLG7S7214 with RadHard Hermetic Packaging Similar Parts IRHLG7S7214 A IRHLG7S7214 with RadHard Hermetic Packaging IRHLG7S7214SCS Screening...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - Screening Level Space Similar Parts IRHLG7S7214 A IRHLG7S7214 with RadHard Hermetic Packaging IRHLG7S7214SCS Screening Level Space
500V Single N-Channel HEXFET Power MOSFET in a Y-PAK (TO-257AB) package - Lead Trimmed
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - A IRHLUC7670Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive...
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - Similar to IRHLUC7670Z4 with optional Total Dose Rating of 300kRads Benefits Logic Level CMOS and...
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - A IRHLUC770Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - An IRHLUC770Z4 with optional Total Dose Rating of 300kRads (Si) Benefits Logic Level CMOS and TTL...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - Screening Level Space Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - A IRHLUC7970Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - An IRHLUC7970Z4 with optional Total Dose Rating of 300kRads (Si) Benefits Logic Level CMOS and TTL...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE...
ad hard, 60V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7468U2A Features Single event effect (SEE)...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si)...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9130A SMD-0.5,...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9130A SMD-0.5,...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Features Single event effect (SEE) hardened. Low RDS(on)...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached and Formed Features Single event effect (SEE) hardened. Low RDS(on)...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QPL, Lead Attached Features Single event effect (SEE) hardened. Low RDS(on) Low total...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -100V, -2.6A, single, P-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Ultra Low RDS(on) Identical Pre- and...
Rad hard, -100V, -2.6A, single, P-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened Ultra Low RDS(on) Identical Pre- and...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 100 krad(Si) TID, COTS, On DBC carrier Features Single event effect (SEE) hardened Low RDS(on) Low...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-204AE package - Screening Level TXV Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge Simple drive...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-204AE package - TO-204AE, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, COTS Features Low RDS(on) Single event effect (SEE) hardened Low total gate charge...
Rad hard, -100V, -3.1A, single, P-channel MOSFET, R5 in a SMD-0.2 package Slash sheet Similar Parts IRHNMC597110 SMD-0.2, 100 krad(Si) TID, COTS IRHNM597110 SMD-0.2, 100 krad(Si) TID, COTS JANSR2N7506U8C SMD-0.2,...
Rad hard, -100V, -45A, single, P-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS, Lead form down Features Single event effect (SEE)...
Rad hard, -100V, -45A, single, P-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Identical pre-...
Rad hard, -100V, -45A, single, P-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL, Lead form down Features Single event effect (SEE)...
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Low RDS(on) Proton tolerant Low total...
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 300 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Low RDS(on) Proton tolerant Low total...
Rad hard, -200V, -27A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Identical pre- and post-electrical test conditions...
Rad hard, -200V, -4A, single, P-channel MOSFET, R4 in an 18-pin LCC packageage - 18-pin LCC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total...
Rad hard, -200V, -6.5A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Slash Sheet Similar Parts IRHNJ9230 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9230SCS SMD-0.5,...
Rad hard, -200V, -6.5A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL Slash Sheet Similar Parts IRHNJ9230 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9230SCS SMD-0.5,...
Rad hard, -200V, -8.0A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -30V, -22A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -30V, -22A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7519U3 Features Single event effect (SEE)...
Rad hard, -30V, -22A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -30V, -45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Features Low RDS(on) Fast Switching Single event effect...
Rad hard, -30V, -45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7523T1 Features...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UBN, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UBC package - UBC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 300 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Features Single event effect (SEE) hardened. 5V CMOS...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached Features Single event effect (SEE) hardened. 5V CMOS and TTL...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached and Formed Features Single event effect (SEE) hardened. 5V CMOS...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached Features Single event effect (SEE) hardened. 5V CMOS and TTL...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7624U3 Features Single event effect (SEE)...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7624U3 Features Single event effect (SEE)...
Rad hard, -60V, -45A, P-channel MOSFET, R9 in TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Summary of Features Single event effect (SEE) hardened (up to...
Rad hard, -60V, -45A, P-channel MOSFET, R9 in TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 300 krad(Si) TID, COTS Summary of Features Single event effect (SEE) hardened (up to...
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS, On DBC carrier Features Single event effect (SEE) hardened Low RDS(on) Low...
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7524U2S Features Single event effect (SEE)...
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 11.7A, single, N-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Repetitive avalanche ratings Dynamic...
Rad hard, 100V, 22A, single, N-channel MOSFET, R9 in a SMD-0.5 (ceramic lid) package - SMD-0.5, 300 krad TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 (ceramic lid) package - SMD-0.5, 100 krad TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 100 krad TID, COTS Features Low RDS(on) Fast switching Single event effect (SEE) hardened. Low total...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 100 krad TID, QIRL Features Low RDS(on) Fast switching Single event effect (SEE) hardened. Low total...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 100 krad TID, QIRL NOTE: this part is superseded by JANSR2N7648U3 Features Low RDS(on) Fast switching...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 300 krad TID, COTS Features Low RDS(on) Fast switching Single event effect (SEE) hardened. Low total...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 300 krad TID, QIRL NOTE: this part is superseded by JANSR2N7648U3 Features Low RDS(on) Fast switching...
Rad hard, 100V, 6.9A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 6.9A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7503U8 Features Single event effect (SEE)...
Rad hard, 100V, 6.9A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 69A, single, N-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS, On DBC carrier Features Single event effect (SEE) hardened Low RDS(on) Low...
Rad hard, 100V, 69A, single, N-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 69A, single, N-channel MOSFET, R5 in a SMD-2 package - SMD-2, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching Low total...
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7469U2A Features Single event effect (SEE)...
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching Low total...
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7469U2A Features Single event effect (SEE)...
Rad hard, 130V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Ultra Low RDS(on) Low total gate...
Rad hard, 130V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7464T2 Features Single event effect (SEE)...
Rad hard, 200V, 45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Features Low RDS(on) Fast Switching Single event effect...
Rad hard, 200V, 45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7476T1 Features...
Rad hard, 200V, 45A, single, N-channel MOSFET, R6 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Features Low RDS(on) Fast Switching Single event effect...
Rad hard, 200V, 45A, single, N-channel MOSFET, R6 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL Features Low RDS(on) Fast Switching Single event effect...
Rad hard, 200V, 45A, single, N-channel MOSFET, R6 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7584T1 Features...
Rad hard, 200V, 5.5A, single, N-channel MOSFET, R4 in an 18-pin LCC package - 18-pin LCC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total...
Rad hard, 250V, 10A, single, N-channel MOSFET, R5 in a TO-257AA package - TO-257AA, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 250V, 3.7A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 250V, 3.7A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 250V, 3.7A, single, N-channel MOSFET, R5 in a SMD-0.2C package - 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge Simple...
Rad hard, 250V, 45A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Features Single event effect (SEE) hardened. Ultra low...
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached Features Single event effect (SEE) hardened. Ultra low RDS(on). Low...
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Ultra low RDS(on). Low total gate...
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Ultra low RDS(on). Low total gate...
Rad hard, 400V, 5.3A, single, N-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Slash Sheet Similar Parts IRHNJ7330SE SMD-0.5, 100 krad(Si) TID, COTS JANSR2N7465U3 SMD-0.5,...
Rad hard, 500V, 2.6A, single, N-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Ultra low RDS(on) Low total gate...
Rad hard, 500V, 2.6A, single, N-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7464T2 Features Single Event Effect (SEE)...
Rad hard, 60V, 0.8A, single, N-channel MOSFET, R7 in a UBC package - UBC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, 60V, 0.8A, single, N-channel MOSFET, R7 in a UBC package - UBCN, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching Low total...
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7652U2A Features Single event effect (SEE)...
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching Low total...
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7652U2A Features Single event effect (SEE)...
Rad hard, 60V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
-55V Single P-Channel Power MOSFET in a I-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
40V Single N-Channel HEXFET Power MOSFET in a 7-Pin D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate...
40V Single N-Channel HEXFET Power MOSFET in a 7-pin D2Pak package Applications Automotive telematics control unit (TCU) Fuel-cell control unit (FCCU) Light electric vehicles (LEV) Benefits Optimized for broadest availability...
40V Single N-Channel HEXFET Power MOSFET in a Lead Free D2-Pak package Applications Energy Storage Systems Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard...
40V Single N-Channel Power MOSFET in a 7-Pin D2-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
40V Single N-Channel StrongIRFET™ Power MOSFET in a D2-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
40V Single N-Channel StrongIRFET™ Power MOSFET in a TO-262 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
55 V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support...
60V Single N-Channel HEXFET Power MOSFET in a 7-Pin D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate...
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Cordless power tools and outdoor power equipment Benefits Optimized for broadest availability from distribution partners Product qualification according to...
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV) Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized...
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate-drive voltage...
75V Single N-Channel HEXFET Power MOSFET in a D2-Pak 7-Lead package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate...
75V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Automotive 48 V battery management system (BMS) Benefits Optimized for broadest availability from distribution partners Product qualification according to...
75V Single N-Channel Power MOSFET in a I-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency...
IR MOSFET 55 V in a D²PAK package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...
Rad hard, 250V, 3.7A, N-channel MOSFET, R5 in SMD-0.2C package - 100 krad(Si) TID, COTS Summary of Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge Simple...

<< Prev Next >>