IRF540NPbF is a 100V N-channel power MOSFET in a TO-220 package designed for high-current switching applications up to 33A continuous drain current at 25°C. It features an ultra-low on-resistance of 44mΩ at 10V gate drive, supports 175°C junction temperature operation, and is fully avalanche rated with 13mJ repetitive avalanche energy. The device meets RoHS standards and is housed in a lead-free TO-220 case with dimensions conforming to industry-standard through-hole mounting. Thermal resistance is 1.15°C/W junction-to-case and 62°C/W junction-to-ambient.
100V Single N-Channel Power MOSFET in a TO-220 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 037044-IRF540N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 1960pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 44 mOhm @ 16A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 33A TO-220AB Product overview: IRF540N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF540N can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF540N | 037044-IRF540N | 285-IRF540N |
| Product Name | N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540N | 100V 33A MOSFET Transistor |
| Polarity | N-Channel; N | N-Channel; N-Channel | N-Channel |
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0440 ohms | ||
| TJ | 175 C (347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |