150V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MZ package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
High-current rating
Dual-side cooling capability
Low package height of 0.7mm
Low parasitic (1-2 nH) inductance package
100% lead-free (No RoHS exemption)
Benefits
Wide availability from distribution partners
Industry standard qualification level
High current carrying capability
Optimum thermal performance
Compact form factor
High efficiency
Environmentally friendly
Potential Applications
Synchronous rectification for AC-DC SMPS
Motor control for 48V–8 0V systems (i.e. domestic vehicles, power-tools, trucks)
Isolated DC-DC converters (telecom and datacom systems)
Or-ing switches and circuit breakers in 48V systems
Class D audio amplifiers
Uninterruptable power supplies (UPS)
Applications
Automotive head unit
Designers who used this product also designed with
IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
ICE1HS01G-1 | Half-bridge and LLC controller
IRS2092SPBF | Discrete Class D Audio Amplifier ICs
ICE3RBR0665JZ | CoolSET™ Fixed Frequency
IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
ICE1HS01G-1 | Half-bridge and LLC controller
IRS2092SPBF | Discrete Class D Audio Amplifier ICs
ICE3RBR0665JZ | CoolSET™ Fixed Frequency
IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1 2
150V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MZ package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- High-current rating
- Dual-side cooling capability
- Low package height of 0.7mm
- Low parasitic (1-2 nH) inductance package
- 100% lead-free (No RoHS exemption)
Benefits
- Wide availability from distribution partners
- Industry standard qualification level
- High current carrying capability
- Optimum thermal performance
- Compact form factor
- High efficiency
- Environmentally friendly
Potential Applications
- Synchronous rectification for AC-DC SMPS
- Motor control for 48V–8 0V systems (i.e. domestic vehicles, power-tools, trucks)
- Isolated DC-DC converters (telecom and datacom systems)
- Or-ing switches and circuit breakers in 48V systems
- Class D audio amplifiers
- Uninterruptable power supplies (UPS)
Applications
Designers who used this product also designed with
- IPA60R160P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- ICE1HS01G-1 |
Half-bridge and LLC controller
- IRS2092SPBF |
Discrete Class D Audio Amplifier ICs
- ICE3RBR0665JZ |
CoolSET™ Fixed Frequency
- IPA60R160P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- ICE1HS01G-1 |
Half-bridge and LLC controller
- IRS2092SPBF |
Discrete Class D Audio Amplifier ICs
- ICE3RBR0665JZ |
CoolSET™ Fixed Frequency
- IPA60R160P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
1
2