Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230095-IRF5Y5305CM
Drain to Source Voltage (Vdss): 55 V
Number of Elements: 1
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541290080
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): -15 A
Drain to Source Breakdown Voltage: -55 V
Drain to Source Resistance: 65 mΩ
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 100 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1230095-IRF5Y5305CM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5Y5305CM |
| V(BR)DSS | -55 volts |