40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MT package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Benefits
Potential Applications
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187137-IRF6613
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | IRF6613 | 1187137-IRF6613 |
| Product Name | N-Channel Power MOSFET | Electronic Surplus - IRF6613 |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0034 ohms |