IRF4905S is a P-channel HEXFET power MOSFET designed for high-efficiency switching applications, featuring a D2Pak package with a maximum continuous drain current of -42 A at 25°C case temperature and a drain-to-source breakdown voltage of -55 V. The device has a maximum on-resistance of 20 mΩ at -10 V gate voltage and -42 A drain current, and supports an operating junction temperature up to 150°C. It meets RoHS standards and is lead-free. The D2Pak package dimensions conform to EIA-418, and the device is qualified for industrial use with repetitive avalanche capability up to Tjmax. Thermal resistance is rated at 0.75°C/W junction-to-case and 40°C/W junction-to-ambient on PCB mount.
-55V Single P-Channel HEXFET Power MOSFET in a D2-Pak package
Benefits
Applications
Designers who used this product also designed with
1
2
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF4905S |
| Product Name | P-Channel Power MOSFET |
| Polarity | P-Channel; P |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0200 ohms |