The IRF630NPbF is a fifth-generation HEXFET® N-channel MOSFET in a TO-220AB package, designed for high-efficiency switching applications. It has a drain-to-source voltage rating of 200 V and a continuous drain current of 9.3 A at 25°C, with an on-resistance of 0.30 Ω at 10 V gate-source voltage. The device supports operating junction temperatures up to 175°C, is fully avalanche rated with a single pulse energy of 94 mJ, and features a peak diode recovery dv/dt of 8.1 V/ns. Its thermal resistance from junction to case is 1.83 °C/W, and it is lead-free and RoHS compliant.
N CHANNEL MOSFET, 200V, 9.3A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0605 |
| Product Name | N Channel Mosfet, 200V, 9.3A, To-220Ab; Channel Type Infineon |
| Polarity | N-Channel |