Diode Standard 1200V 20A Through Hole TO-220-2 Full Pack
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-20ETS12FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS12FP-M3 can be used for catalog matching and distributor lookup.
NEW INPUT DIODES - FULLPAK-220-E3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
DIODE GP 1.2KV 20A TO220-2FP
Diode 1.2KV 20A 2-Pin(2+Tab) TO-220 Full-Pak Tube
Rectifiers New Input Diodes - FULLPAK-220-e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-20ETS12FP-M3-ND | 280-VS-20ETS12FP-M3 | 137796732 | VS-20ETS12FP-M3 | 884-VS-20ETS12FP-M3 | VS-20ETS12FP-M3 |
| Product Name | Single Diodes | Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode 1.2KV 20A 2-Pin(2+Tab) TO-220 Full-Pak Tube | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||||
| Package | TO-220-2 | TO-220 | TO-220FP | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 20 amps | |||||
| Life Cycle Stage | Active |