DIODE SCHOTTKY 40V 2.2A SOT23-6 Product overview: ZLLS2000TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2.2A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2.2A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS2000TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036746-ZLLS2000TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2.2A (DC)
Voltage - Forward (Vf) (Max) @ If: 540mV @ 2A
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 40μA @ 30V
Capacitance @ Vr, F: 65pF @ 30V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: ZLLS2000
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-6
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ZLLS2000; ZLLS2000TC;
Introduction Date: January 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 2.2A (DC) Surface Mount SOT-23-6
Diode Schottky 40V 2.2A (DC) Surface Mount SOT-23-6
Diode Schottky 40V 2.2A (DC) Surface Mount SOT-23-6
Schottky Diodes & Rectifiers 2A Low Leak Schottky
DIODE SCHOTTKY 40V 2.2A SOT23-6
DIODE SCHOTTKY 40V 2.2A SOT23-6
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2.2 AMP, 40V V(RRM), SILICON, SOT-23, FORWARD CURRENT IF(AV):1.16A, ROHS COMPLIANT: YES, TOP MARKING LL20. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-ZLLS2000TA | 036746-ZLLS2000TA | 31-ZLLS2000TACT-ND | ZLLS2000TA | ZLLS2000TA | ZLLS2000TA | 32388852 |
| Product Name | Schottky 40V 2.2A SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - ZLLS2000TA | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT-23 | SOT23; SOT-23-6 | |||
| RoHS Compliant | RoHS | ||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |