Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 728352-VS-8EWS12STRL
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-8EWS12S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): VS-8EWS12SLHM3; SHDC626112; SHD326329;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 1.2KV 8A D-PAK Product overview: VS-8EWS12STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12STRLPBF
DIODE GEN PURP 1.2KV 8A D-PAK
PRICE/EA (MIN PURCH= 3000) INPUT DIODE, 8A, 1.2KV, D-PAK; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 728352-VS-8EWS12STRLPBF | VS-8EWS12STRLPBF-ND | 280-VS-8EWS12STRLPBF | VS-8EWS12STRLPBF | 31384653 |
| Product Name | Diodes, Rectifiers - Single - VS-8EWS12STRLPBF | Single Diodes | 1.2KV 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 1200 volts | ||||
| IR | 0.0500 mA |