Vishay VS-70HF120 Diode
Vishay VS-70HF120 Diode
Diode Standard 1200V 70A Chassis, Stud Mount DO-203AB (DO-5)
Win Source Part Number: 1368258-VS-70HF120
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
Base Product Number: 70HF120
Technology: Standard
Mounting Type: Chassis, Stud Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 220 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 9 mA @ 1200 V
Operating Temperature - Junction: -65°C ~ 150°C
Rectifiers 1200 Volt 70 Amp Product overview: VS-70HF120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HF120 can be used for catalog matching and distributor lookup.
DIODE, DO-5, 1200V, 70A, FWD, STD
STANDARD DIODE, 70A, 1.2KV DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:1.05kA RoHS Compliant: Yes
DIODE GEN PURP 1.2KV 70A DO203AB
DIODE, RECTIFIER, SINGLE, 1200 V, 70 A, 1.35 V @ 220 A, 9 MA @ 1200 V, DO-203AB, DO-5, STUD. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 2279501 | 70HF120-ND | 1368258-VS-70HF120 | 280-VS-70HF120 | VS-70HF120 | 09F7331 | VS-70HF120 | VS-70HF120 | 31392146 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | VISH Standard Recovery | Standard Diode, 70A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Package | Do-5 | Bulk | DO-203AB | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | ||||||
| VR | 1200 volts |